Diode Standard 1200V 30A Through Hole TO-247
DIODE GEN PURP 1.2KV 30A TO247 Product overview: APT30D120BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30D120BG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 30A TO247
DIODE GEN PURP 1.2KV 30A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | APT30D120BG-ND | 280-APT30D120BG | APT30D120BG | APT30D120BG |
| Product Name | Single Diodes | 1.2KV 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tube | TO-247 | TO-247; TO-247-2 | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |