The AQ3041-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±20kV contact discharge) without performance degradation. The low loading capacitance makes it ideal for protecting high speed data lines such as HDMI, DVI, USB2.0, USB3.0 and eSATA. ESD protection of ±20kV contact discharge, ±30kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 3A (tp=8/20μs) Low capacitance of 0.5 pF@ VR=0V Low leakage current of 0.1μA at 5V Small SOD882 packaging helps save board space AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL-1)
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3041-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3041-01ETG can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
10V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
10V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Win Source Part Number: 961964-AQ3041-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, AQ3041, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Clamping (Max) @ Ipp: 10V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F9320CT,F9320TR,F932
TVS DIODE 5VWM 10VC SOD882
DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA AQ3041 Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 5VWM 10VC SOD882
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ3041-01ETG | 144-AQ3041-01ETG | F9320TR-ND | 961964-AQ3041-01ETG | AQ3041-01ETG | 47AC8704 | AQ3041-01ETG |
| Product Name | AQ3041 Series 0.5pF 20kV Unidirectional Discrete TVS | 5V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5 volts | ||||||
| CT | 0.5000 pF | 0.5000 pF | |||||
| Configuration | Single | Single |