The AQ4023-01FTG-C is a bidirectional TVS diode array in an SOD323 package, designed to protect against ESD and lightning surges. It features a low capacitance of 1.3pF at 0V reverse bias and can withstand up to 12A peak pulse current per IEC 61000-4-5 2nd edition (8/20μs) and ±30kV ESD per IEC 61000-4-2. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1. The SOD323 package dimensions are 1.20 to 1.40mm in length and 1.60 to 1.80mm in width, fitting 0805 footprints. Maximum operating temperature is -40°C to 150°C, and peak pulse power is 450W at 8/20μs.
The AQ4023 series integrates low capacitance steering diodes with one or two zener diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 12A (tP=8/20μs) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Bidirectional Channels: 4
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Trans Voltage Suppressor Diode, Product overview: AQ4023-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ4023-01FTG-C can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 40VC SOD323
TVS DIODE 15VWM 40VC SOD323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA AQ4023 Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ4023-01FTG-C | F10401DKR-ND | 144-AQ4023-01FTG-C | AQ4023-01FTG-C | AQ4023-01FTG-C | 47AC8717 | |
| Product Name | 1.3pF, 12A Discrete TVS Diode | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 15 volts | ||||||
| VBR | 16 to ? volts | 95 volts | 16 volts | 16 volts | 16 volts | ||
| CT | 1.3 pF |