Sanken Electric Co., Ltd. Single Diodes AS01

Description
Diode Standard 400V 600mA Through Hole
Request a Quote Datasheet
Description
Diode Standard 400V 600mA Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - AS01-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS01-ND
Single Diodes AS01-ND
Diode Standard 400V 600mA Through Hole

Diode Standard 400V 600mA Through Hole

Buy Now Datasheet
400V 600MA Diode and Rectifier - 280-AS01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 600MA Diode and Rectifier
280-AS01
400V 600MA Diode and Rectifier 280-AS01
DIODE GEN PURP 400V 600MA AXIAL Product overview: AS01 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS01 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 600MA AXIAL Product overview: AS01 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - AS01 - 1147209-AS01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AS01
1147209-AS01
Diodes, Rectifiers - Single - AS01 1147209-AS01
Manufacturer: Sanken Win Source Part Number: 1147209-AS01 Manufacturer Homepage: www.sanken-ele.co.jp /en Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1147209-AS01
Manufacturer Homepage: www.sanken-ele.co.jp/en
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS01
Discrete Semiconductor Products - Diodes - Rectifiers AS01
DIODE GEN PURP 400V 600MA AXIAL

DIODE GEN PURP 400V 600MA AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number AS01-ND 280-AS01 1147209-AS01 AS01
Product Name Single Diodes 400V 600MA Diode and Rectifier Diodes, Rectifiers - Single - AS01 Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package Bulk
Unlock Full Specs
to access all available technical data