Littelfuse, Inc. AQ24ETH-02HTG AQ24ETH-02HTG

Description
The AQ24ETH-02HTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology to protect sensitive automotive electronics against ESD (electrostatic discharge) for compliance to OPEN Alliance 100/1000 BASE-T1 Ethernet and other high speed data networks applications.This robust device can safely absorb repetitive 1000 times ESD strikes (OPEN Alliance specification) with ±30 kV contact discharge as defined in ISO10605 (discharge storage capacitor C = 150 pF and discharge resistor R = 330 Ω ) without any performance degradation. ESD, IEC 61000-4-2, ±30 kVcontact/air ESD, ISO10605 150 pF 330Ω, ±15 kV contact dischargeat 1000 times (OPENAlliance specification) ESD, ISO10605 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A(5/50 ns) Maximum surge tolerance,IEC 61000-4-5 2nd edition, 3 A(8/20 μs) Low leakage current of 0.1 μA(Max) at 24 V High trigger voltage of 100 V(Min) at Vt1 Halogen free, lead free and RoHS compliant Moisture sensitivity level(MSL-1) AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet
Description
The AQ24ETH-02HTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology to protect sensitive automotive electronics against ESD (electrostatic discharge) for compliance to OPEN Alliance 100/1000 BASE-T1 Ethernet and other high speed data networks applications.This robust device can safely absorb repetitive 1000 times ESD strikes (OPEN Alliance specification) with ±30 kV contact discharge as defined in ISO10605 (discharge storage capacitor C = 150 pF and discharge resistor R = 330 Ω ) without any performance degradation. ESD, IEC 61000-4-2, ±30 kVcontact/air ESD, ISO10605 150 pF 330Ω, ±15 kV contact dischargeat 1000 times (OPENAlliance specification) ESD, ISO10605 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A(5/50 ns) Maximum surge tolerance,IEC 61000-4-5 2nd edition, 3 A(8/20 μs) Low leakage current of 0.1 μA(Max) at 24 V High trigger voltage of 100 V(Min) at Vt1 Halogen free, lead free and RoHS compliant Moisture sensitivity level(MSL-1) AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ24ETH-02HTG - AQ24ETH-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
AQ24ETH-02HTG
AQ24ETH-02HTG
AQ24ETH-02HTG AQ24ETH-02HTG
The AQ24ETH-02HTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology to protect sensitive automotive electronics against ESD (electrostatic discharge) for compliance to OPEN Alliance 100/1000 BASE-T1 Ethernet and other high speed data networks applications.This robust device can safely absorb repetitive 1000 times ESD strikes (OPEN Alliance specification) with ±30 kV contact discharge as defined in ISO10605 (discharge storage capacitor C = 150 pF and discharge resistor R = 330 Ω ) without any performance degradation. ESD, IEC 61000-4-2, ±30 kVcontact/air ESD, ISO10605 150 pF 330Ω, ±15 kV contact dischargeat 1000 times (OPENAlliance specification) ESD, ISO10605 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A(5/50 ns) Maximum surge tolerance,IEC 61000-4-5 2nd edition, 3 A(8/20 μs) Low leakage current of 0.1 μA(Max) at 24 V High trigger voltage of 100 V(Min) at Vt1 Halogen free, lead free and RoHS compliant Moisture sensitivity level(MSL-1) AEC-Q101 qualified and PPAP capable

The AQ24ETH-02HTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology to protect sensitive automotive electronics against ESD (electrostatic discharge) for compliance to OPEN Alliance 100/1000 BASE-T1 Ethernet and other high speed data networks applications.This robust device can safely absorb repetitive 1000 times ESD strikes (OPEN Alliance specification) with ±30 kV contact discharge as defined in ISO10605 (discharge storage capacitor C = 150 pF and discharge resistor R = 330 Ω ) without any performance degradation. ESD, IEC 61000-4-2, ±30 kVcontact/air ESD, ISO10605 150 pF 330Ω, ±15 kV contact dischargeat 1000 times (OPENAlliance specification) ESD, ISO10605 330 pF 330Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A(5/50 ns) Maximum surge tolerance,IEC 61000-4-5 2nd edition, 3 A(8/20 μs) Low leakage current of 0.1 μA(Max) at 24 V High trigger voltage of 100 V(Min) at Vt1 Halogen free, lead free and RoHS compliant Moisture sensitivity level(MSL-1) AEC-Q101 qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ24ETH-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM SOT233

TVS DIODE 24VWM SOT233

Buy Now Datasheet
TVS Diodes - 18-AQ24ETH-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM SOT233

TVS DIODE 24VWM SOT233

Buy Now Datasheet
TVS Diodes - 18-AQ24ETH-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM SOT233

TVS DIODE 24VWM SOT233

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ24ETH-02HTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ24ETH-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ24ETH-02HTG
24V 30KV SOT23-3L DIODE ARRAY

24V 30KV SOT23-3L DIODE ARRAY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ24ETH-02HTG 18-AQ24ETH-02HTGCT-ND AQ24ETH-02HTG
Product Name AQ24ETH-02HTG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 24 volts
CT 1.6 pF
Configuration Single
Unlock Full Specs
to access all available technical data