Diode Avalanche 600V 2.4A Surface Mount TO-277A (SMPC)
Rectifiers 4A,600V, SMPC,STD, Avalanche SM
DIODE AVALANCHE 600V 2.4A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AS4PJHM3_A/I-ND | AS4PJHM3_A/I | AS4PJHM3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |