Diode Standard 600V 75A Through Hole TO-247 [B]
DIODE GP 600V 75A TO247 Product overview: APT75DQ60BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT75DQ60BG can be used for catalog matching and distributor lookup.
DIODE GP 600V 75A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | APT75DQ60BG-ND | 280-APT75DQ60BG | APT75DQ60BG | APT75DQ60BG |
| Product Name | Single Diodes | 600V 75A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tube | TO-247 | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |