Littelfuse, Inc. AQ3118 Series 0.3pF 10KV Bidirectional Discrete TVS AQ3118-01ETG

Description
The AQ3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0402 footprint AEC-Q101 qialified Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet
Description
The AQ3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0402 footprint AEC-Q101 qialified Lead-free, halogen-free, and RoHS compliant PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ3118 Series 0.3pF 10KV Bidirectional Discrete TVS - AQ3118-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
AQ3118 Series 0.3pF 10KV Bidirectional Discrete TVS
AQ3118-01ETG
AQ3118 Series 0.3pF 10KV Bidirectional Discrete TVS AQ3118-01ETG
The AQ3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0402 footprint AEC-Q101 qialified Lead-free, halogen-free, and RoHS compliant PPAP capable

The AQ3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50 nA (max) at 18 V Space efficient 0402 footprint AEC-Q101 qialified Lead-free, halogen-free, and RoHS compliant PPAP capable

Supplier's Site Datasheet
TVS - TVS - Diodes - AQ3118-01ETG - 852731-AQ3118-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AQ3118-01ETG
852731-AQ3118-01ETG
TVS - TVS - Diodes - AQ3118-01ETG 852731-AQ3118-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 852731-AQ3118-01ETG Series: Automotive, AEC-Q101, AQ3118, SPA® Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: F10407DKR, F10407CT, -AQ3118-01ETG, F10407TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 852731-AQ3118-01ETG
Series: Automotive, AEC-Q101, AQ3118, SPA®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10407DKR, F10407CT, -AQ3118-01ETG, F10407TR

Buy Now Datasheet
18V TVS Protection Diode - 144-AQ3118-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
144-AQ3118-01ETG
18V TVS Protection Diode 144-AQ3118-01ETG
Trans Voltage Suppressor Diode, 18V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3118-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3118-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 18V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ3118-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3118-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10407TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10407TR-ND
TVS Diodes F10407TR-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10407CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10407CT-ND
TVS Diodes F10407CT-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10407DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10407DKR-ND
TVS Diodes F10407DKR-ND
38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse - 47AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse
47AC8706
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse 47AC8706
DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:38V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:18V; Power Dissipation Pd:-; Product Range:SPA AQ3118 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:38V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:18V; Power Dissipation Pd:-; Product Range:SPA AQ3118 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ3118-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ3118-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ3118-01ETG
TVS DIODE 18VWM 38VC SOD882

TVS DIODE 18VWM 38VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number AQ3118-01ETG 852731-AQ3118-01ETG 144-AQ3118-01ETG F10407TR-ND 47AC8706 AQ3118-01ETG
Product Name AQ3118 Series 0.3pF 10KV Bidirectional Discrete TVS TVS - TVS - Diodes - AQ3118-01ETG 18V TVS Protection Diode TVS Diodes Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 18 volts
CT 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data