The AQ4022 series integrates low capacitance steering diodes with one or two zener diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 15A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 15 A (tP=8/20μs) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
TVS Diode, Bidirectional, Silicon, 12V Rev Voltage, 500W Peak Power Product overview: AQ4022-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ4022-01FTG-C can be used for catalog matching and distributor lookup.
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diodes / ESD Suppressors 15A 1.3pF AEC-Q101
TVS DIODE 12V 35V SOD323
TVS DIODE 12VWM 33VC SOD323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:500W; Product Range:SPA AQ4022 Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ4022-01FTG-C | 144-AQ4022-01FTG-C | F10399DKR-ND | AQ4022-01FTG-C | 461-AQ4022-01FTG-C | AQ4022-01FTG-C | 47AC8715 |
| Product Name | 1.3pF, 15A Discrete TVS Diode | 12V 500W TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 12V 35V SOD323 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 12 volts | ||||||
| VBR | 13.3 to ? volts | 13.3 volts | 13.3 volts | ||||
| CT | 1.3 pF | 1.3 pF |