Littelfuse, Inc. 200W Discrete Unidirectional TVS Diode AQHV36-01ETG

Description
The AQHVxx-01ETG series is designed to provide an option for very fast acting, high performance over-voltage protection devices. Ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The AQHVxx-01ETG series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AQHVxx-01ETG series is designed to provide an option for very fast acting, high performance over-voltage protection devices. Ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The AQHVxx-01ETG series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Discrete Unidirectional TVS Diode - AQHV36-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
200W Discrete Unidirectional TVS Diode
AQHV36-01ETG
200W Discrete Unidirectional TVS Diode AQHV36-01ETG
The AQHVxx-01ETG series is designed to provide an option for very fast acting, high performance over-voltage protection devices. Ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The AQHVxx-01ETG series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

The AQHVxx-01ETG series is designed to provide an option for very fast acting, high performance over-voltage protection devices. Ideally suited for power interfaces, passenger charging interfaces, and well as LED lighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The AQHVxx-01ETG series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely conduct up to 8A (AQHV12) of induced surge current (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12 Low clamping voltage PPAP capable Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F11002TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11002TR-ND
TVS Diodes F11002TR-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F11002DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11002DKR-ND
TVS Diodes F11002DKR-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F11002CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11002CT-ND
TVS Diodes F11002CT-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQHV36-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQHV36-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQHV36-01ETG
TVS DIODE 36VWM 60VC SOD882

TVS DIODE 36VWM 60VC SOD882

Supplier's Site
Esd Diode, Aec-Q101, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse - 60AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, Aec-Q101, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse
60AC3512
Esd Diode, Aec-Q101, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse 60AC3512
ESD DIODE, AEC-Q101, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:200W; Product Range:AQHV Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

ESD DIODE, AEC-Q101, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:200W; Product Range:AQHV Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AQHV36-01ETG F11002TR-ND AQHV36-01ETG 60AC3512
Product Name 200W Discrete Unidirectional TVS Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, Aec-Q101, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 36 volts
VBR 40 to ? volts 40 volts 40 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers