The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable
TVS DIODE 5VWM 13VC SOD323FL
TVS DIODE 5VWM 13VC SOD323FL
TVS DIODE 5VWM 13VC SOD323FL
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ05-01FLTG | 18-AQ05-01FLTGCT-ND |
| Product Name | Series: AQxx-01FLTG | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| VBR | 6.4 to ? volts | 6.4 volts |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| CT | 1320 pF |