Littelfuse, Inc. 300W Discrete Bidirectional TVS Diode AQHV12-01LTG-C

Description
This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W Discrete Bidirectional TVS Diode - AQHV12-01LTG-C - Littelfuse, Inc.
Rosemont, IL, United States
300W Discrete Bidirectional TVS Diode
AQHV12-01LTG-C
300W Discrete Bidirectional TVS Diode AQHV12-01LTG-C
This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

This AQHVxx-01LTG-C series provides a highly effective ESD, EFT, and lightning surge protection component. It is ideally suited for power interfaces, passenger charging interfaces, LED lighting modules, and low speed I/Os. Its rating of ±30kV ESD exceeds the maximum ESD rating requirements as defined in the IEC 61000-4-2 international standard without suffering any performance degradation. The AQHV12-C can withstand up to 10A of surge current as defined by IEC 61000-4-5 2nd edition providing low voltage clamping levels during lightning induced events. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) for AQHV12-C Low clamping voltage PPAP capable Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-AQHV12-01LTG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AQHV12-01LTG-C
TVS Protection Diode 144-AQHV12-01LTG-C
TVS DIODE 12VWM 30VC SOD523 Product overview: AQHV12-01LTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQHV12-01LTG-C can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 30VC SOD523 Product overview: AQHV12-01LTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQHV12-01LTG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - AQHV12-01LTG-CDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - AQHV12-01LTG-CTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - AQHV12-01LTG-CCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1072729-AQHV12-01LTG-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1072729-AQHV12-01LTG-C
Circuit Protection - TVS - Diodes 1072729-AQHV12-01LTG-C
Win Source Part Number: 1072729-AQHV12-01LTG -C Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, AQHV, SPA® Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -AQHV12-01LTG-C,AQHV 12-01LTG-CTR,AQHV12- 01LTG-CDKR,AQHV12-01 LTG-CCT

Win Source Part Number: 1072729-AQHV12-01LTG-C
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, AQHV, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -AQHV12-01LTG-C,AQHV12-01LTG-CTR,AQHV12-01LTG-CDKR,AQHV12-01LTG-CCT

Buy Now Datasheet
TVS Diodes AQHV12-01LTG-C
TVS DIODE 12VWM 30VC SOD523

TVS DIODE 12VWM 30VC SOD523

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQHV12-01LTG-C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQHV12-01LTG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQHV12-01LTG-C
TVS DIODE 12VWM 30VC SOD523

TVS DIODE 12VWM 30VC SOD523

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - AQHV12-01LTG-C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
AQHV12-01LTG-C
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) AQHV12-01LTG-C
10A@(8/20us) 30V 300W 13.3V 12V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

10A@(8/20us) 30V 300W 13.3V 12V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQHV12-01LTG-C 144-AQHV12-01LTG-C AQHV12-01LTG-CDKR-ND 1072729-AQHV12-01LTG-C AQHV12-01LTG-C AQHV12-01LTG-C AQHV12-01LTG-C
Product Name 300W Discrete Bidirectional TVS Diode TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
CT 27 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data