Diode Avalanche 1000V 1.6A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 1KV 1.6A TO277A
Rectifiers 3A,1000V, SMPC Fast Rec Avalanche
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AR3PMHM3_A/H-ND | AR3PMHM3_A/H | AR3PMHM3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |