Microchip Technology, Inc. 1000V 60A Diode and Rectifier APT60DQ100LCTG

Description
DIODE ARRAY GP 1000V 60A TO264 Product overview: APT60DQ100LCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60DQ100LCTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 1000V 60A TO264 Product overview: APT60DQ100LCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60DQ100LCTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1000V 60A Diode and Rectifier
286-APT60DQ100LCTG
1000V 60A Diode and Rectifier 286-APT60DQ100LCTG
DIODE ARRAY GP 1000V 60A TO264 Product overview: APT60DQ100LCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60DQ100LCTG can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1000V 60A TO264 Product overview: APT60DQ100LCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60DQ100LCTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - APT60DQ100LCTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT60DQ100LCTG-ND
Diode Arrays APT60DQ100LCTG-ND
Diode Array 1 Pair Common Cathode Standard 1000V 60A Through Hole TO-264-3, TO-264AA

Diode Array 1 Pair Common Cathode Standard 1000V 60A Through Hole TO-264-3, TO-264AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT60DQ100LCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60DQ100LCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT60DQ100LCTG
DIODE ARRAY GP 1000V 60A TO264

DIODE ARRAY GP 1000V 60A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-APT60DQ100LCTG APT60DQ100LCTG-ND APT60DQ100LCTG
Product Name 1000V 60A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-264-3, TO-264AA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666
View Details
5 suppliers