DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71 72 73 74 75 76 77 80 90 100 110 120 130 150 200 250 300 350 400 417
Product Name Notes
0.8A SURFACE MOUNT GLASS PASSIVA
0.95V@400MA 30A 0.8A 800VABS
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB
10.3V Clamp 485.44A Ipp Tvs Diode Through Hole R-6
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB
103V Clamp 48.54A Ipp Tvs Diode Through Hole R-6
11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB
11.2V Clamp 446.43A Ipp Tvs Diode Through Hole R-6
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB
113V Clamp 44.25A Ipp Tvs Diode Through Hole R-6
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB
12.9V Clamp 387.6A Ipp Tvs Diode Through Hole R-6
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB
121V Clamp 41.32A Ipp Tvs Diode Through Hole R-6
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB
126V Clamp 39.68A Ipp Tvs Diode Through Hole R-6
129.6V Clamp 38.58A Ipp Tvs Diode Through Hole R-6
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 416.67A Ipp Tvs Diode Through Hole R-6
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB
13.6V Clamp 367.65A Ipp Tvs Diode Through Hole R-6
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB
137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB
137V Clamp 36.5A Ipp Tvs Diode Through Hole R-6
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB
14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB
14.4V Clamp 347.22A Ipp Tvs Diode Through Hole R-6
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB
146V Clamp 34.25A Ipp Tvs Diode Through Hole R-6
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB
15.4V Clamp 324.68A Ipp Tvs Diode Through Hole R-6
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB
162V Clamp 30.86A Ipp Tvs Diode Through Hole R-6
177V Clamp 28.25A Ipp Tvs Diode Through Hole R-6
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB
17V Clamp 294.12A Ipp Tvs Diode Through Hole R-6
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 274.73A Ipp Tvs Diode Through Hole R-6
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB
19.9V Clamp 251.26A Ipp Tvs Diode Through Hole R-6
193V Clamp 25.91A Ipp Tvs Diode Through Hole R-6
1V@400MA 30A 1A 1KVABS
209V Clamp 23.92A Ipp Tvs Diode Through Hole R-6
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB
21.5V Clamp 232.56A Ipp Tvs Diode Through Hole R-6
226.8V Clamp 22.05A Ipp Tvs Diode Through Hole R-6
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB
23.2V Clamp 215.52A Ipp Tvs Diode Through Hole R-6
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB
24.4V Clamp 204.92A Ipp Tvs Diode Through Hole R-6
243V Clamp 20.58A Ipp Tvs Diode Through Hole R-6
259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB
259V Clamp 19.31A Ipp Tvs Diode Through Hole R-6
26V Clamp 192.31A Ipp Tvs Diode Through Hole R-6
27.6V Clamp 181.16A Ipp Tvs Diode Through Hole R-6
275V Clamp 18.18A Ipp Tvs Diode Through Hole R-6
29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB
29.2V Clamp 171.23A Ipp Tvs Diode Through Hole R-6
291.6V Clamp 17.15A Ipp Tvs Diode Through Hole R-6
2A 50A 1KV 1V@2AABS
2A SURFACE MOUNT GLASS PASSIVATE
30.8V Clamp 162.44A Ipp Tvs Diode Through Hole R-6
307.8V Clamp 16.24A Ipp Tvs Diode Through Hole R-6
32.4V Clamp 154.32A Ipp Tvs Diode Through Hole R-6
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB
324V Clamp 15.43A Ipp Tvs Diode Through Hole R-6
324V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB
349.5V Clamp 14.31A Ipp Tvs Diode Through Hole R-6
35.5V Clamp 140.85A Ipp Tvs Diode Through Hole R-6
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB
356V Clamp 14.04A Ipp Tvs Diode Through Hole R-6
356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB
38.9V Clamp 128.53A Ipp Tvs Diode Through Hole R-6
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB
405V Clamp 12.35A Ipp Tvs Diode Through Hole R-6
42.1V Clamp 118.76A Ipp Tvs Diode Through Hole R-6
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB
45.4V Clamp 110.13A Ipp Tvs Diode Through Hole R-6
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 103.31A Ipp Tvs Diode Through Hole R-6
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB
486V Clamp 10.29A Ipp Tvs Diode Through Hole R-6
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB
53.3V Clamp 93.81A Ipp Tvs Diode Through Hole R-6
567V Clamp 8.82A Ipp Tvs Diode Through Hole R-6
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB
58.1V Clamp 86.06A Ipp Tvs Diode Through Hole R-6
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 77.52A Ipp Tvs Diode Through Hole R-6
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB
648V Clamp 7.72A Ipp Tvs Diode Through Hole R-6
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB
69.4V Clamp 72.05A Ipp Tvs Diode Through Hole R-6
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB
713V Clamp 7.01A Ipp Tvs Diode Through Hole R-6
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB
72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB
72.7V Clamp 68.78A Ipp Tvs Diode Through Hole R-6
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB
77.4V Clamp 64.6A Ipp Tvs Diode Through Hole R-6
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
82.4V Clamp 60.68A Ipp Tvs Diode Through Hole R-6
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
87.1V Clamp 57.41A Ipp Tvs Diode Through Hole R-6
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB
9.2V Clamp 543.48A Ipp Tvs Diode Through Hole R-6
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB
93.6V Clamp 53.42A Ipp Tvs Diode Through Hole R-6
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 51.65A Ipp Tvs Diode Through Hole R-6
ABS10-16
BRIDGE RECT 1P 200V 800MA ABS
BRIDGE RECT 1P 400V 800MA ABS
BRIDGE RECT 1P 600V 800MA ABS
BRIDGE RECT 1P 800V 800MA ABS
BRIDGE RECT 1PHASE 1.2KV 2A ABS
BRIDGE RECT 1PHASE 1KV 1.5A ABS
BRIDGE RECT 1PHASE 1KV 1.6A ABS
BRIDGE RECT 1PHASE 1KV 1A 4-SOPA
BRIDGE RECT 1PHASE 1KV 1A ABS
BRIDGE RECT 1PHASE 1KV 2A 4-SOPA
BRIDGE RECT 1PHASE 1KV 2A ABS
BRIDGE RECT 1PHASE 1KV 800MA ABS
BRIDGE RECT 1PHASE 200V 1A ABS
BRIDGE RECT 1PHASE 200V 2A ABS
BRIDGE RECT 1PHASE 2KV 2A ABS
BRIDGE RECT 1PHASE 400V 1A ABS
BRIDGE RECT 1PHASE 400V 2A ABS
BRIDGE RECT 1PHASE 600V 1.5A ABS
BRIDGE RECT 1PHASE 600V 2A ABS
BRIDGE RECT 1PHASE 800V 1A ABS
BRIDGE RECT 1PHASE 800V 2A ABS
Bridge Rectifier Single Phase Standard 100V Surface Mount ABS
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABF
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS/LBF
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Bridge Rectifier Single Phase Standard 200V Surface Mount ABF
Bridge Rectifier Single Phase Standard 200V Surface Mount ABS
Bridge Rectifier Single Phase Standard 400V Surface Mount ABS
Bridge Rectifier Single Phase Standard 50V Surface Mount ABS
Bridge Rectifier Single Phase Standard 600V Surface Mount ABF
Bridge Rectifier Single Phase Standard 600V Surface Mount ABS
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS
Bridge Rectifier
Clamp Ipp Tvs Diode
DIODE ARR SCHOTT 100V 40A PRM2SL
Diode Array 1 Pair Common Anode Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 100V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 100V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 100V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 100V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 135V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 135V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 135V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 135V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 135V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 135V 80A Through Hole PRM2
Diode Array 1 Pair Common Cathode Schottky 150V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 150V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 150V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 150V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 150V 80A Through Hole PRM2
Diode Array 1 Pair Common Cathode Schottky 15V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 15V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 15V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 15V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 15V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 15V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 200V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 200V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 200V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 200V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 200V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 20V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 20V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 20V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 20V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 30V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 30V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 35V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 35V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 35V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 35V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 40V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 40V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 40V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 45V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 45V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 45V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 60V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 60V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 60V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 60V 80A Through Hole PRM2
Diode Array 1 Pair Common Cathode Schottky 80V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 80V 40A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount PRM2-SL
Diode Array 1 Pair Common Cathode Schottky 80V 40A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Schottky 80V 80A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 80V 80A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 80V 80A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 80V 80A Through Hole PRM2-SM
Diode Array 1 Pair Common Cathode Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 250V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 715mA Surface Mount SC-70, SOT-323
Diode Array Chassis Mount PRM2
Diode Array Through Hole PRM2-SM
Diode Array
Diode Schottky 100V 8A Surface Mount D2PAK
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Diode Schottky 100V 8A Through Hole TO-220AB
Diode Schottky 15V 80A Stud Mount DO-5
Diode Schottky 15V 95A Chassis, Stud Mount DO-203AB (DO-5)
Diode Schottky 15V 9A Through Hole DO-201AD
DIODE SCHOTTKY 30V 200MA SOT723
Diode Schottky 35V 80A Stud Mount DO-5
Diode Schottky 35V 9A Through Hole DO-201AD
Diode Schottky 40V 80A Stud Mount DO-5
Diode Schottky 40V 9A Through Hole DO-201AD
Diode Schottky 45V 9A Through Hole DO-201AD
Diode Schottky 80V 8A Surface Mount D2PAK
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Diode Schottky 80V 8A Through Hole TO-220AC
DIODE STANDARD 1000V 1A ESGA
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 100V 200mA Surface Mount SOD-123
Diode Standard 100V 200mA Surface Mount SOD-323
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 150V 200mA Surface Mount SOD-123
Diode Standard 200V 200mA Surface Mount SOD-123
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 300V 8A Through Hole TO-220AC
Diode Standard 300V 8A Through Hole TO-262-3
Diode Standard 400V 3A Through Hole DO-27
Diode Standard 400V 50A Chassis, Stud Mount B-47
Diode Standard 400V 85A Chassis Mount PowIRtab™
Diode Standard 400V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 50V 50A Chassis, Stud Mount B-47
Diode Standard 600V 100A Chassis, Stud Mount DO-205AA (DO-8)
Diode Standard 600V 150A Chassis, Stud Mount DO-205AA (DO-8)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 8A Through Hole TO-220AC Full Pack
Diode Standard 600V 8A Through Hole TO-220AC
Diode Standard 600V 8A Through Hole TO-262-3
Diode Standard 75V 125mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOD-123
Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOD-323
Diode Standard 800V 500mA Through Hole Axial
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Diode
NTC THERMISTORS 8OHMS 2AMPS STRA
NTC THERMISTORS 8OHMS 3AMPS CLIN
NTC THERMISTORS 8OHMS 3AMPS STRA
NTC THERMISTORS 8OHMS 4AMPS STRA
NTC THERMISTORS 8OHMS 6AMPS CLIN
RECTIFIER, GENERAL PURPOSE, 1A,
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
ULTRAFAST RECOVERY RECTIFIER,
WE-TVSP POWER TVS DIODE

<< Prev Next >>