Littelfuse, Inc. Automotive Grade 5V Bidirectional low Clamp, Low Leakage Current in SOD882 AQ1205-01ETG

Description
The AQ1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5, 2nd Edition, 7A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low maximum leakage current of 20 nA at 5 V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 Qualified and PPAP capable
Request a Quote Datasheet
Description
The AQ1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5, 2nd Edition, 7A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low maximum leakage current of 20 nA at 5 V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 Qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade 5V Bidirectional low Clamp, Low Leakage Current in SOD882 - AQ1205-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade 5V Bidirectional low Clamp, Low Leakage Current in SOD882
AQ1205-01ETG
Automotive Grade 5V Bidirectional low Clamp, Low Leakage Current in SOD882 AQ1205-01ETG
The AQ1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5, 2nd Edition, 7A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low maximum leakage current of 20 nA at 5 V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 Qualified and PPAP capable

The AQ1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5, 2nd Edition, 7A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low maximum leakage current of 20 nA at 5 V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1) AEC-Q101 Qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ1205-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1205-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1205-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ1205-01ETG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ1205-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ1205-01ETG
TVS DIODE 5V 7A AECQ SOD882

TVS DIODE 5V 7A AECQ SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AQ1205-01ETG 18-AQ1205-01ETGCT-ND AQ1205-01ETG
Product Name Automotive Grade 5V Bidirectional low Clamp, Low Leakage Current in SOD882 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 5 volts
VBR 5.2 to ? volts 5.3 volts 5.3 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56S/DG/B2,115-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details