Littelfuse, Inc. AQ1006 Series 25pF 30kV Unidirectional Discrete TVS AQ1006-01UTG

Description
This AQ1006-01UTG TVS protects each I/O pin from destructive electrostatic discharges (ESD). This robust TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each TVS can safely dissipate 8/20μs 5A surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 5 A (8/20μs) Low maximum leakage current of 0.5 μA at 5 V ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) PPAP Capable
Request a Quote Datasheet
Description
This AQ1006-01UTG TVS protects each I/O pin from destructive electrostatic discharges (ESD). This robust TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each TVS can safely dissipate 8/20μs 5A surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 5 A (8/20μs) Low maximum leakage current of 0.5 μA at 5 V ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ1006 Series 25pF 30kV Unidirectional Discrete TVS - AQ1006-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
AQ1006 Series 25pF 30kV Unidirectional Discrete TVS
AQ1006-01UTG
AQ1006 Series 25pF 30kV Unidirectional Discrete TVS AQ1006-01UTG
This AQ1006-01UTG TVS protects each I/O pin from destructive electrostatic discharges (ESD). This robust TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each TVS can safely dissipate 8/20μs 5A surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 5 A (8/20μs) Low maximum leakage current of 0.5 μA at 5 V ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) PPAP Capable

This AQ1006-01UTG TVS protects each I/O pin from destructive electrostatic discharges (ESD). This robust TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each TVS can safely dissipate 8/20μs 5A surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 5 A (8/20μs) Low maximum leakage current of 0.5 μA at 5 V ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) PPAP Capable

Supplier's Site Datasheet
TVS Diodes - F9318CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9318CT-ND
TVS Diodes F9318CT-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
TVS Diodes - F9318DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9318DKR-ND
TVS Diodes F9318DKR-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
TVS Diodes - F9318TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9318TR-ND
TVS Diodes F9318TR-ND
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ1006-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ1006-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ1006-01UTG
TVS DIODE 6VWM 9.2VC 2UDFN

TVS DIODE 6VWM 9.2VC 2UDFN

Supplier's Site
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Littelfuse - 47AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Littelfuse
47AC8695
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Littelfuse 47AC8695
DIODE, AEC-Q101, ESD PROTECTION, UDFN; Clamping Voltage Vc Max:9.2V; Diode Case Style:UDFN; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SPA AQ1006 Series; Automotive Qualification Standard:AEC-Q101;Ro HS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, UDFN; Clamping Voltage Vc Max:9.2V; Diode Case Style:UDFN; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SPA AQ1006 Series; Automotive Qualification Standard:AEC-Q101;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AQ1006-01UTG F9318CT-ND AQ1006-01UTG 47AC8695
Product Name AQ1006 Series 25pF 30kV Unidirectional Discrete TVS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
CT 25 pF
Configuration Single
Unlock Full Specs
to access all available technical data