The unidirectional AQxx-01FTGseries is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxx-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Win Source Part Number: 1362373-AQ24-01FTG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, AQ, SPA®
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: AQ24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, CAN
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Clamping (Max) @ Ipp: 42V
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Power - Peak Pulse: 450W
Power Line Protection: No
Capacitance @ Frequency: 65pF @ 1MHz (Max)
Unidirectional Channels: 1
Trans Voltage Suppressor Diode, Product overview: AQ24-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ24-01FTG can be used for catalog matching and distributor lookup.
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diodes / ESD Suppressors 450W 24V UNI AEC-Q101
42V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 42VC SOD323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA AQxx Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 24VWM 42VC SOD323
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ24-01FTG | 1362373-AQ24-01FTG | 144-AQ24-01FTG | F10390CT-ND | AQ24-01FTG | AQ24-01FTG | AQ24-01FTG | 47AC8701 | AQ24-01FTG |
| Product Name | 450W Discrete Unidirectional TVS Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VR | 24 volts | ||||||||
| VBR | 26.7 to ? volts | ||||||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 |