DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
34
35
36
37
38
39
40
41
42
43
44
45
46
50
60
70
80
90
100
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 | |
| 103V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 108V Clamp 13.9A Ipp Tvs Diode Through Hole DO-13 | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Through Hole Axial | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 | |
| 11.76V Clamp 42.37A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.7V Clamp 128A Ipp Tvs Diode Through Hole DO-13 | |
| 11.7V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 | |
| 118V Clamp 12.7A Ipp Tvs Diode Through Hole DO-13 | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Through Hole Axial | |
| 12.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13 | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Through Hole Axial | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Through Hole Axial | |
| 13.8V Clamp 109A Ipp Tvs Diode Through Hole DO-13 | |
| 131V Clamp 11.4A Ipp Tvs Diode Through Hole DO-13 | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Through Hole Axial | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Through Hole Axial | |
| 144V Clamp 10.4A Ipp Tvs Diode Through Hole DO-13 | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 32A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.6V Clamp 32A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 | |
| 158V Clamp 9.5A Ipp Tvs Diode Through Hole DO-13 | |
| 15V Clamp 100A Ipp Tvs Diode Through Hole DO-13 | |
| 16.2V Clamp 93A Ipp Tvs Diode Through Hole DO-13 | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Through Hole Axial | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Through Hole Axial | |
| 168V Clamp 8.9A Ipp Tvs Diode Through Hole DO-13 | |
| 17.3V Clamp 87A Ipp Tvs Diode Through Hole DO-13 | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Through Hole Axial | |
| 176V Clamp 8.5A Ipp Tvs Diode Through Hole DO-13 | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 | |
| 182V Clamp 8.2A Ipp Tvs Diode Through Hole DO-13 | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Through Hole Axial | |
| 191V Clamp 7.8A Ipp Tvs Diode Through Hole DO-13 | |
| 19V Clamp 79A Ipp Tvs Diode Through Hole DO-13 | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 | |
| 213V Clamp 7A Ipp Tvs Diode Through Hole DO-13 | |
| 21V Clamp 23.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 21V Clamp 23.8A Ipp Tvs Diode Through Hole Axial | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Through Hole Axial | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Surface Mount | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Through Hole Axial | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Through Hole B, Axial | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 | |
| 223V Clamp 6.7A Ipp Tvs Diode Through Hole DO-13 | |
| 22V Clamp 68A Ipp Tvs Diode Through Hole DO-13 | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Through Hole Axial | |
| 23.5V Clamp 64A Ipp Tvs Diode Through Hole DO-13 | |
| 245V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Through Hole Axial | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 | |
| 258V Clamp 5.8A Ipp Tvs Diode Through Hole DO-13 | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 56.5A Ipp Tvs Diode Through Hole DO-13 | |
| 261V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 | |
| 27.7V Clamp 18A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 27.7V Clamp 18A Ipp Tvs Diode Through Hole Axial | |
| 27.7V Clamp 18A Ipp Tvs Diode Through Hole B, Axial | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 | |
| 274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-13 | |
| 278V Clamp 5.4A Ipp Tvs Diode Through Hole DO-13 | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Through Hole Axial | |
| 29.1V Clamp 51.5A Ipp Tvs Diode Through Hole DO-13 | |
| 292V Clamp 5.1A Ipp Tvs Diode Through Hole DO-13 | |
| 294V Clamp 5.1A Ipp Tvs Diode Through Hole DO-13 | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Through Hole Axial | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 | |
| 308V Clamp 4.9A Ipp Tvs Diode Through Hole DO-13 | |
| 31.9V Clamp 47A Ipp Tvs Diode Through Hole DO-13 | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Through Hole Axial | |
| 328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13 | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 | |
| 33.3V Clamp 15A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 33.3V Clamp 15A Ipp Tvs Diode Through Hole Axial | |
| 34.7V Clamp 43A Ipp Tvs Diode Through Hole DO-13 | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Through Hole Axial | |
| 344V Clamp 4.3A Ipp Tvs Diode Through Hole DO-13 | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole Axial | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 | |
| 39.1V Clamp 38.5A Ipp Tvs Diode Through Hole DO-13 | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 | |
| 41.6V Clamp 12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 41.6V Clamp 12A Ipp Tvs Diode Through Hole Axial | |
| 43.5V Clamp 34.5A Ipp Tvs Diode Through Hole DO-13 | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 | |
| 47.7V Clamp 31.5A Ipp Tvs Diode Through Hole DO-13 | |
| 47.99V Clamp 13.36A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 | |
| 52V Clamp 29A Ipp Tvs Diode Through Hole DO-13 | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 | |
| 56.4V Clamp 26.5A Ipp Tvs Diode Through Hole DO-13 | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 | |
| 61.9V Clamp 24A Ipp Tvs Diode Through Hole DO-13 | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 | |
| 67.8V Clamp 22.2A Ipp Tvs Diode Through Hole DO-13 | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 | |
| 73.5V Clamp 20.4A Ipp Tvs Diode Through Hole DO-13 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 | |
| 80.5V Clamp 18.6A Ipp Tvs Diode Through Hole DO-13 | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 | |
| 89V Clamp 16.9A Ipp Tvs Diode Through Hole DO-13 | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 | |
| 98V Clamp 15.3A Ipp Tvs Diode Through Hole DO-13 | |
| Clamp Ipp Tvs Diode Through Hole 16-CDIP | |
| Clamp Ipp Tvs Diode | |
| Diode Schottky 30V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Schottky 30V 50A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Schottky 40V 50A Chassis, Stud Mount DO-5 | |
| Diode Schottky 40V 50A Stud Mount DO-5 | |
| Diode Schottky, Reverse Polarity 30V 25A Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 100V 1.3A EMELF | |
| Diode Standard 100V 1.3A Through Hole | |
| DIODE STANDARD 100V 2A D5C | |
| Diode Standard 100V 2A Surface Mount G-MELF (D-5C) | |
| Diode Standard 100V 2A Through Hole | |
| Diode Standard 100V 3A Surface Mount D-5A | |
| Diode Standard 100V 6A Surface Mount D-5B | |
| Diode Standard 100V 6A Through Hole E, Axial | |
| Diode Standard 100V 850mA Through Hole | |
| DIODE STANDARD 150V 1.3A EMELF | |
| Diode Standard 150V 1.3A Through Hole | |
| DIODE STANDARD 150V 2A G SQMELF | |
| Diode Standard 150V 2A Surface Mount G-MELF (D-5C) | |
| Diode Standard 150V 2A Through Hole | |
| Diode Standard 150V 3A Surface Mount D-5A | |
| Diode Standard 150V 6A Surface Mount D-5B | |
| Diode Standard 150V 850mA Through Hole | |
| DIODE STANDARD 50V 1.3A EMELF | |
| Diode Standard 50V 1.3A Through Hole | |
| DIODE STANDARD 50V 2A D5C | |
| Diode Standard 50V 2A Surface Mount G-MELF (D-5C) | |
| Diode Standard 50V 2A Through Hole | |
| Diode Standard 50V 3A Surface Mount D-5A | |
| Diode Standard 50V 6A Surface Mount D-5B | |
| Diode Standard 50V 850mA Through Hole | |
| DIODE STD 50V 850MA A SQMELF | |
| DIODE ZENER 100V 500MW DO213AA | |
| DIODE ZENER 110V 500MW DO213AA | |
| DIODE ZENER 120V 500MW DO213AA | |
| DIODE ZENER 130V 500MW DO213AA | |
| DIODE ZENER 150V 500MW DO213AA | |
| DIODE ZENER 160V 500MW DO213AA | |
| DIODE ZENER 16V 500MW DO213AA | |
| DIODE ZENER 180V 500MW DO213AA | |
| DIODE ZENER 18V 500MW DO213AA | |
| DIODE ZENER 200V 500MW DO204AH | |
| DIODE ZENER 200V 500MW DO213AA | |
| DIODE ZENER 20V 500MW DO213AA | |
| DIODE ZENER 22V 500MW DO213AA | |
| DIODE ZENER 24V 500MW DO213AA | |
| DIODE ZENER 27V 500MW DO213AA | |
| DIODE ZENER 30V 500MW DO213AA | |
| DIODE ZENER 33V 500MW DO204AH | |
| DIODE ZENER 33V 500MW DO213AA | |
| DIODE ZENER 36V 500MW DO213AA | |
| DIODE ZENER 39V 500MW DO213AA | |
| DIODE ZENER 43V 500MW DO213AA | |
| DIODE ZENER 47V 500MW DO213AA | |
| DIODE ZENER 51V 500MW DO213AA | |
| DIODE ZENER 56V 500MW DO213AA | |
| DIODE ZENER 62V 500MW DO213AA | |
| DIODE ZENER 68V 500MW DO213AA | |
| DIODE ZENER 75V 500MW DO213AA | |
| DIODE ZENER 82V 500MW DO213AA | |
| DIODE ZENER 91V 500MW DO213AA | |
| Diode | |
| TVS DIODE 11.4VWM 21V AXIAL | |
| TVS DIODE 11.4VWM 21VC B SQMELF | |
| TVS DIODE 12.2VWM 22.3VC SQMELF | |
| TVS DIODE 13.7VWM 25.1VC SQMELF | |
| TVS DIODE 15.2VWM 27.7V AXIAL | |
| TVS DIODE 15.2VWM 27.7VC SQMELF | |
| TVS DIODE 16.7VWM 30.5VC SQMELF | |
| TVS DIODE 18.2VWM 33.3VC SQMELF | |
| TVS DIODE 20.6VWM 37.4VC SQMELF | |
| TVS DIODE 22.8VWM 41.6VC SQMELF | |
| TVS DIODE 5.7VWM 11.2V B SQMELF | |
| TVS DIODE 6.2VWM 12.1V B SQMELF | |
| TVS DIODE 6.9VWM 13.4V B SQMELF | |
| TVS DIODE 64VWM 103VC DO13 | |
| TVS DIODE 7.6VWM 14.5V B SQMELF | |
| TVS DIODE 8.4VWM 15.6V B SQMELF | |
| TVS DIODE 8VWM 15VC DO13 | |
| TVS DIODE 9.1VWM 16.9V B SQMELF | |
| TVS DIODE 9.9VWM 18.2V B SQMELF | |
| Zener Diode 100V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 100V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 100V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 100V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 110V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 110V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 110V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 110V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 120V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 120V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 120V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 120V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 130V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 130V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 130V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 130V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 150V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 150V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 150V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 150V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 160V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 160V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 160V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 160V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 180V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 180V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 180V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 180V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 200V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 200V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 200V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 200V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 24V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 24V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 24V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 27V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 27V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 27V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 27V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 33V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 33V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 33V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 36V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 36V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 36V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 36V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 39V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 39V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 39V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 39V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 47V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 47V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 47V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 47V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 51V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 51V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 51V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 51V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 56V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 56V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 56V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 56V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 62V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 62V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 62V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 62V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 68V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 68V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 68V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 68V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 75V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 75V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 75V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 75V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 82V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 82V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 82V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 82V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±10% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±5% Through Hole DO-35 | |
| Zener Diode |
| << Prev | Next >> |