The AQ1005 TVS includes back-to-back breakdown diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge and ±15 kV air discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 8A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 30pF (@VR=0V) Low leakage current of 0.1μA at 5V SOD882 footprint compatible to 0402 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant PPAP capable
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334793-AQ1005-01ETG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 8.5V (Typ)
Voltage - Clamping (Max) @ Ipp: 15.6V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: -AQ1005-01ETG,F10406
RoHS Status: ROHS3 Compliant
Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, Product overview: AQ1005-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ1005-01ETG can be used for catalog matching and distributor lookup.
15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:15.6V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SPA AQ1005 Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 6VWM 15.6VC SOD882
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ1005-01ETG | 1334793-AQ1005-01ETG | 144-AQ1005-01ETG | F10406TR-ND | 47AC8694 | AQ1005-01ETG |
| Product Name | AQ1005 Series 30pF 30kV Bidirectional Discrete TVS | Circuit Protection - TVS - Diodes | 6V TVS Protection Diode | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VR | 6 volts | |||||
| CT | 30 pF | 30 pF | ||||
| Package | SOD-882 | SOD-882 | SOD-882 |