Littelfuse, Inc. Series: AQxx-01FLTG AQ60-01FLTG

Description
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable
Request a Quote Datasheet
Description
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: AQxx-01FLTG - AQ60-01FLTG - Littelfuse, Inc.
Rosemont, IL, United States
Series: AQxx-01FLTG
AQ60-01FLTG
Series: AQxx-01FLTG AQ60-01FLTG
The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable

The AQxx-01FLTG series unidirectional TVS diode utilizes a proprietary silicon avalanche technology. These diodes provide electronic equipment with high ESD (electrostatic discharge) protection. The AQxx-01FLTG series TVS diodes can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 200 W peak pulse power at 10/1000 μs waveform. ESD, IEC 61000-4-2, ±30 kV contact/air ESD, ISO 10605, 330 pF 330 Ω, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Peak pulse power, 200 W, 10/1000 μs waveform Surge tolerance: IEC 61000-4-5 2nd edition, 10~99 A (tP = 8/20 μs) Halogen-free, lead-free, and RoHS-compliant Moisture sensitivity level (MSL-1) AEC-Q101-qualified and PPAP-capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ60-01FLTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 116VC SOD323FL

TVS DIODE 60VWM 116VC SOD323FL

Buy Now Datasheet
TVS Diodes - 18-AQ60-01FLTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 116VC SOD323FL

TVS DIODE 60VWM 116VC SOD323FL

Buy Now Datasheet
TVS Diodes - 18-AQ60-01FLTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 116VC SOD323FL

TVS DIODE 60VWM 116VC SOD323FL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ60-01FLTG 18-AQ60-01FLTGTR-ND
Product Name Series: AQxx-01FLTG TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 60 volts
VBR 66.7 to ? volts 66.7 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 110 pF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
High voltage double diode - BAW101S,115 - Nexperia B.V.
Specs
Diode Applications High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details