Diode Array 1 Pair Common Cathode Standard 400V 60A Through Hole TO-264-3, TO-264AA
Manufacturer: Microchip Technology
Win Source Part Number: 1325750-APT60D40LCTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A
Reverse Recovery Time (trr): 37 ns
Current - Reverse Leakage @ Vr: 250 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Supplier Device Package: TO-264 [L]
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: APT60D40
RoHS Status: RoHS Compliant
DIODE ARRAY GP 400V 60A TO264 Product overview: APT60D40LCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60D40LCTG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 60A TO264
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | APT60D40LCTG-ND | 1325750-APT60D40LCTG | 286-APT60D40LCTG | APT60D40LCTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 400V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-264-3, TO-264AA | TO-264-3, TO-264AA | Tube | |
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts |