Littelfuse, Inc. 8 channels 0.32pF 12kV Diode Array AQ7520-08UTG

Description
The AQ7520-08UTG includes eight channels ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate 6A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±15 kV air ESD, ISO 10605, 330pF 330Ω, ±12kV contact, ±12kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd edition, 6A (tP=8/20μs) Low capacitance of 0.32pF@1.5V (TYP) Low leakage current of 0.02μA (TYP) at 3.3V Low operating and clamping voltage AEC-Q101 qualified and PPAP capable Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The AQ7520-08UTG includes eight channels ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate 6A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±15 kV air ESD, ISO 10605, 330pF 330Ω, ±12kV contact, ±12kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd edition, 6A (tP=8/20μs) Low capacitance of 0.32pF@1.5V (TYP) Low leakage current of 0.02μA (TYP) at 3.3V Low operating and clamping voltage AEC-Q101 qualified and PPAP capable Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 channels 0.32pF 12kV Diode Array - AQ7520-08UTG - Littelfuse, Inc.
Rosemont, IL, United States
8 channels 0.32pF 12kV Diode Array
AQ7520-08UTG
8 channels 0.32pF 12kV Diode Array AQ7520-08UTG
The AQ7520-08UTG includes eight channels ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate 6A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±15 kV air ESD, ISO 10605, 330pF 330Ω, ±12kV contact, ±12kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd edition, 6A (tP=8/20μs) Low capacitance of 0.32pF@1.5V (TYP) Low leakage current of 0.02μA (TYP) at 3.3V Low operating and clamping voltage AEC-Q101 qualified and PPAP capable Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The AQ7520-08UTG includes eight channels ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate 6A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±15 kV air ESD, ISO 10605, 330pF 330Ω, ±12kV contact, ±12kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd edition, 6A (tP=8/20μs) Low capacitance of 0.32pF@1.5V (TYP) Low leakage current of 0.02μA (TYP) at 3.3V Low operating and clamping voltage AEC-Q101 qualified and PPAP capable Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site
TVS Diodes - 18-AQ7520-08UTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 6VC 9UDFN

TVS DIODE 3.3VWM 6VC 9UDFN

Buy Now Datasheet
TVS Diodes - 18-AQ7520-08UTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 6VC 9UDFN

TVS DIODE 3.3VWM 6VC 9UDFN

Buy Now Datasheet
TVS Diodes - 18-AQ7520-08UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 6VC 9UDFN

TVS DIODE 3.3VWM 6VC 9UDFN

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ7520-08UTG 18-AQ7520-08UTGCT-ND
Product Name 8 channels 0.32pF 12kV Diode Array TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 3.3 volts
VBR 6.5 to ? volts 6.5 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
CT 0.3200 pF
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details