Littelfuse, Inc. AQ1003-01ETG Series 30pF 30kV Unidirectional Discrete TVS AQ1003-01ETG

Description
This TVS diode is fabricated in a proprietary silicon avalanche technology that offers each I/O pin a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust TVS diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, the TVS diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact,±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V PPAP Capable Small SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
This TVS diode is fabricated in a proprietary silicon avalanche technology that offers each I/O pin a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust TVS diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, the TVS diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact,±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V PPAP Capable Small SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ1003-01ETG Series 30pF 30kV Unidirectional Discrete TVS - AQ1003-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
AQ1003-01ETG Series 30pF 30kV Unidirectional Discrete TVS
AQ1003-01ETG
AQ1003-01ETG Series 30pF 30kV Unidirectional Discrete TVS AQ1003-01ETG
This TVS diode is fabricated in a proprietary silicon avalanche technology that offers each I/O pin a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust TVS diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, the TVS diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact,±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V PPAP Capable Small SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

This TVS diode is fabricated in a proprietary silicon avalanche technology that offers each I/O pin a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust TVS diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, the TVS diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact,±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 7A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V PPAP Capable Small SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - F10405TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10405TR-ND
TVS Diodes F10405TR-ND
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10405CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10405CT-ND
TVS Diodes F10405CT-ND
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10405DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10405DKR-ND
TVS Diodes F10405DKR-ND
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS - TVS - Diodes - AQ1003-01ETG - 911671-AQ1003-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AQ1003-01ETG
911671-AQ1003-01ETG
TVS - TVS - Diodes - AQ1003-01ETG 911671-AQ1003-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 911671-AQ1003-01ETG Series: Automotive, AEC-Q101, AQ1003, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 Package: SOD-882 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-882 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: F10405DKR, -AQ1003-01ETG, F10405CT, F10405TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 911671-AQ1003-01ETG
Series: Automotive, AEC-Q101, AQ1003, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-882
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10405DKR, -AQ1003-01ETG, F10405CT, F10405TR

Buy Now Datasheet
5V TVS Protection Diode - 144-AQ1003-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AQ1003-01ETG
5V TVS Protection Diode 144-AQ1003-01ETG
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: AQ1003-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ1003-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-236, Product overview: AQ1003-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ1003-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse - 47AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse
47AC8693
Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse 47AC8693
DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA AQ1003 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD-882; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA AQ1003 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Circuit Protection - TVS - Diodes
AQ1003-01ETG
Circuit Protection - TVS - Diodes AQ1003-01ETG
Circuit Protection - TVS - Diodes

Circuit Protection - TVS - Diodes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number AQ1003-01ETG F10405TR-ND 911671-AQ1003-01ETG 144-AQ1003-01ETG 47AC8693 AQ1003-01ETG
Product Name AQ1003-01ETG Series 30pF 30kV Unidirectional Discrete TVS TVS Diodes TVS - TVS - Diodes - AQ1003-01ETG 5V TVS Protection Diode Diode, Aec-Q101, Esd Protection, Sod-882; Clamping Voltage Vc Max Littelfuse Circuit Protection - TVS - Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts
CT 30 pF
Unlock Full Specs
to access all available technical data