The AQxx-02HTG Series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges.This AQxx-02HTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05 can safely conduct a 33A 8/20 surge event as defined in IEC 61000-4-5 2nd edition at low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, 33A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05 Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level (MSL -1) Lead-free, halogen-free, and RoHS compliant PPAP capable
62V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
62V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
62V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 36VWM 62VC SOT23-3
TVS DIODE 36VWM 62VC SOT23-3
ESD PROTECT DEVICE, AEC-Q101, 36V, SOT-23; Clamping Voltage Vc Max:62V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:36V; Power Dissipation Pd:500W; Product Range:SPA AQxx-02HTG Series RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ36-02HTG | 18-AQ36-02HTGTR-ND | AQ36-02HTG | AQ36-02HTG | 27AK1433 |
| Product Name | 500W SOT23-3 TVS Diode Array | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protect Device, Aec-Q101, 36V, Sot-23; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 36 volts | ||||
| CT | 45 pF | ||||
| Configuration | Single |