Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 30A ISOTOP Product overview: APT2X30DQ60J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X30DQ60J can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1325176-APT2X30DQ60J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 30 A
Reverse Recovery Time (trr): 105 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X30DQ60JMI,APT2X
Base Product Number: APT2X30
RoHS Status: RoHS Compliant
DIODE MODULE GP 600V 30A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT2X30DQ60J-ND | 286-APT2X30DQ60J | 1325176-APT2X30DQ60J | APT2X30DQ60J |
| Product Name | Diode Arrays | 600V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227-4, miniBLOC | Tube | SOT-227-4, miniBLOC | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | |||
| Diode Type | Standard |