Manufacturer: Microchip Technology
Win Source Part Number: 1325170-APT2X30D20J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 30 A
Reverse Recovery Time (trr): 24 ns
Current - Reverse Leakage @ Vr: 250 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X30D20JMI,APT2X3
Base Product Number: APT2X30
RoHS Status: RoHS Compliant
DIODE MODULE GP 200V 30A ISOTOP Product overview: APT2X30D20J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X30D20J can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 200V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 200V 30A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1325170-APT2X30D20J | 286-APT2X30D20J | APT2X30D20J-ND | APT2X30D20J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 200V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | |||
| IR | 0.2500 mA |