Vishay Intertechnology, Inc. Single Diodes AS3BJ-M3/52T

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - AS3BJ-M3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS3BJ-M3/52TGITR-ND
Single Diodes AS3BJ-M3/52TGITR-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - AS3BJ-M3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS3BJ-M3/52TGICT-ND
Single Diodes AS3BJ-M3/52TGICT-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
2 A 600 V Diode and Rectifier - 280-AS3BJ-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 600 V Diode and Rectifier
280-AS3BJ-M3/52T
2 A 600 V Diode and Rectifier 280-AS3BJ-M3/52T
DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: AS3BJ-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3BJ-M3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: AS3BJ-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3BJ-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - AS3BJ-M3/52T - 1018556-AS3BJ-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AS3BJ-M3/52T
1018556-AS3BJ-M3/52T
Diodes, Rectifiers - Single - AS3BJ-M3/52T 1018556-AS3BJ-M3/52T
Manufacturer: Vishay Win Source Part Number: 1018556-AS3BJ-M3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 20μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1018556-AS3BJ-M3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 3A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 20μA @ 600V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AS3BJ-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS3BJ-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers AS3BJ-M3/52T
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AS3BJ-M3/52T
Rectifiers AS3BJ-M3/52T
Rectifiers 3A, 600V, Avalanche, STD, SM RECT

Rectifiers 3A, 600V, Avalanche, STD, SM RECT

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number AS3BJ-M3/52TGITR-ND 280-AS3BJ-M3/52T 1018556-AS3BJ-M3/52T AS3BJ-M3/52T AS3BJ-M3/52T
Product Name Single Diodes 2 A 600 V Diode and Rectifier Diodes, Rectifiers - Single - AS3BJ-M3/52T Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SMB SMB
RoHS Compliant RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
150V 100MA Diode and Rectifier - 284-BAR64-02LRHE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers