Littelfuse, Inc. Automotive grade 5V 50A Unidirectional TVS Diode in SOD-882 AQ1250-01ETG

Description
The AQ1250-01ETG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1250 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level 1 AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet
Description
The AQ1250-01ETG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1250 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level 1 AEC-Q101 qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive grade 5V 50A Unidirectional TVS Diode in SOD-882 - AQ1250-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
Automotive grade 5V 50A Unidirectional TVS Diode in SOD-882
AQ1250-01ETG
Automotive grade 5V 50A Unidirectional TVS Diode in SOD-882 AQ1250-01ETG
The AQ1250-01ETG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1250 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level 1 AEC-Q101 qualified and PPAP capable

The AQ1250-01ETG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1250 TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level 1 AEC-Q101 qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ1250-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1250-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1250-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ1250-01ETG 18-AQ1250-01ETGCT-ND
Product Name Automotive grade 5V 50A Unidirectional TVS Diode in SOD-882 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 5 volts
VBR 5.2 to ? volts 5.2 volts
CT 118 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers