Littelfuse, Inc. 5V 15A Bidirectional TVS Diode in SOD-882 Automotive Grade AQ1210-01ETG

Description
The AQ1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additional, each TVS can safely dissipate a 15A 8/20us surge event as defined in IEC 61000- 4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 15 A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AECQ-101 qualified and PPAP capable
Request a Quote Datasheet
Description
The AQ1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additional, each TVS can safely dissipate a 15A 8/20us surge event as defined in IEC 61000- 4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 15 A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AECQ-101 qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 15A Bidirectional TVS Diode in SOD-882 Automotive Grade - AQ1210-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
5V 15A Bidirectional TVS Diode in SOD-882 Automotive Grade
AQ1210-01ETG
5V 15A Bidirectional TVS Diode in SOD-882 Automotive Grade AQ1210-01ETG
The AQ1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additional, each TVS can safely dissipate a 15A 8/20us surge event as defined in IEC 61000- 4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 15 A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AECQ-101 qualified and PPAP capable

The AQ1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additional, each TVS can safely dissipate a 15A 8/20us surge event as defined in IEC 61000- 4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 15 A (8/20us) ISO 10605-compliant ESD protection: 330 pF 330 Ω, ±30 kV by contact, ±30 kV through air Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1) AECQ-101 qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-AQ1210-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1210-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-AQ1210-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes AQ1210-01ETG
TVS DIODE ARRAY 5V 15A SOD882

TVS DIODE ARRAY 5V 15A SOD882

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AQ1210-01ETG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AQ1210-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AQ1210-01ETG
TVS DIODE ARRAY 5V 15A SOD882

TVS DIODE ARRAY 5V 15A SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number AQ1210-01ETG 18-AQ1210-01ETGTR-ND AQ1210-01ETG AQ1210-01ETG
Product Name 5V 15A Bidirectional TVS Diode in SOD-882 Automotive Grade TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
VR 5 volts 5 volts
VBR 5.2 to ? volts 5.2 volts 5.2 volts 5.2 volts
CT 25 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Dual voltage regulator diodes - BZB84-B47-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers