The bidirectional AQxxC-01FTG series is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxxC-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05C can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05C Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Trans Voltage Suppressor Diode, Product overview: AQ36C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ36C-01FTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334811-AQ36C-01FTG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Clamping (Max) @ Ipp: 62V
Power - Peak Pulse: 450W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOD-323
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: F10393TR,F10393CT,F1
RoHS Status: ROHS3 Compliant
62V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
62V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
62V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 36VWM 62VC SOD323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:62V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:450W; Product Range:SPA AQxxC Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 36VWM 62VC SOD323
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ36C-01FTG | 144-AQ36C-01FTG | 1334811-AQ36C-01FTG | F10393TR-ND | AQ36C-01FTG | 47AC8709 | AQ36C-01FTG |
| Product Name | 450W Discrete Bidirectional TVS Diode | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 36 volts | ||||||
| VBR | 40 to ? volts | ||||||
| Configuration | Single | Single |