The AQ4024 series integrates low capacitance steering diodes with one or two zener diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 7A (tP=8/20μs) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:SPA AQ4024 Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SOD323
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ4024-01FTG | F10402DKR-ND | 47AC8718 | AQ4024-01FTG |
| Product Name | 1.3pF, 7A Discrete TVS Diode | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 24 volts | |||
| VBR | 26 to ? volts | 26 volts | 26 volts | |
| CT | 1.3 pF |