The AQ3530-01LTG is a unidirectional TVS diode array designed to protect high-speed data lines from electrostatic discharge (ESD). It is packaged in an SOD-523 case, measuring 1.89 mm to 1.99 mm in width and 1.10 mm to 1.30 mm in length. The device has a reverse standoff voltage of 5 V, a clamp voltage of 12.5 V to 15 V at 2.5 A (8/20 μs), and a typical capacitance of 0.3 pF at 3 GHz. It withstands ±22 kV contact and ±30 kV air discharge per IEC 61000-4-2, and supports 40 A EFT per IEC 61000-4-4. The part is AEC-Q101 qualified, RoHS compliant, halogen-free, and rated for an operating temperature range of -40°C to 150°C.
This AQ3530-01LTG unidirectional diode provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±26kV contact, ±30kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 15VC SOD523 Product overview: AQ3530-01LTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AQ3530-01LTG can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15VC SOD523
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AQ3530-01LTG | 18-AQ3530-01LTGTR-ND | 144-AQ3530-01LTG | AQ3530-01LTG |
| Product Name | 0.3pF 22kV unidirectional TVS diode | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 5 volts | |||
| VBR | 7.5 to ? volts | 7.5 volts | 7.5 volts | |
| Configuration | Single | Single |