Diode Standard 600V 30A Through Hole TO-247 [B]
DIODE GP 600V 30A TO247 Product overview: APT30DQ60BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30DQ60BG can be used for catalog matching and distributor lookup.
DIODE GP 600V 30A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | APT30DQ60BG-ND | 280-APT30DQ60BG | APT30DQ60BG | APT30DQ60BG |
| Product Name | Single Diodes | 600V 30A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tube | TO-247 | ||
| RoHS Compliant | RoHS | |||
| VF | 2.4 volts | 2.4 volts |