The AQ1026 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The AQ1026 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 5 A (8/20µs) Low maximum leakage current of 0.5 μA at 5 V ESD, ISO 10605, 330pF 330Ω, ±25kV contact, ±30kV air Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) PPAP Capable
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
TVS DIODE 6VWM 13.4VC 2UDFN
DIODE, AEC-Q101, ESD PROTECTION, UDFN; Clamping Voltage Vc Max:13.4V; Diode Case Style:UDFN; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SPA AQ1026 Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ1026-01UTG | F9319TR-ND | AQ1026-01UTG | 47AC8696 |
| Product Name | AQ1026 Series 15pF 30kV Bidirectional Discrete TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 5 volts | |||
| CT | 15 pF | |||
| Configuration | Single |