Diode Standard 200V 500A Chassis Mount LP4
DIODE GEN PURP 200V 500A LP4 Product overview: APTDF500U20G from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APTDF500U20G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097805-APTDF500U20G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 500 A
Reverse Recovery Time (trr): 70 ns
Current - Reverse Leakage @ Vr: 2.5 mA @ 200 V
Mounting Type: Chassis Mount
Package / Case: LP4
Supplier Device Package: LP4
Alternative Parts (Cross-Reference): STTH10002TV2; STTH10002TV1; GBPC604-E4/51; GBPC606-E4/51; GBPC608-E4/51; GBPC3502;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: APTDF500
DIODE GEN PURP 200V 500A LP4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | APTDF500U20G-ND | 280-APTDF500U20G | 1097805-APTDF500U20G | APTDF500U20G |
| Product Name | Single Diodes | 200V 500A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | |||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |