The bidirectional AQxxC-01FTG series is designed to replace multilayer varistors (MLVs) in electronic equipment for low speed and DC applications. It will protect any sensitiveequipment from damage due to electrostatic discharge (ESD) and other transient events.The AQxxC-01FTG series can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, the AQ05C can safely conduct a 30A 8/20 surge event as defined in IEC 61000-4-5 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) for the AQ05C Low clamping voltage PPAP capable Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
7A@8/20us 450W 42V 26.7V 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 42VC SOD323
TVS DIODE 24VWM 42VC SOD323
DIODE, AEC-Q101, ESD PROTECTION, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA AQxxC Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AQ24C-01FTG | F10391DKR-ND | AQ24C-01FTG | AQ24C-01FTG | AQ24C-01FTG | 47AC8702 |
| Product Name | 450W Discrete Bidirectional TVS Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, Esd Protection, Sod-323; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 24 volts | |||||
| VBR | 26.7 to ? volts | 26.7 volts | ||||
| Configuration | Single |