Diode Avalanche 200V 2A Surface Mount TO-277A (SMPC)
Rectifiers 4A,200V, SMPC Fast Rec Avalanche
DIODE AVALANCHE 200V 2A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AR4PDHM3_A/H-ND | AR4PDHM3_A/H | AR4PDHM3_A/H |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |