The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Trans Voltage Suppressor Diode, Product overview: SMTAK3-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTAK3-058C can be used for catalog matching and distributor lookup.
110V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount
Win Source Part Number: 1300935-SMTAK3-058C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64V
Voltage - Clamping (Max) @ Ipp: 110V
Power Line Protection: No
Capacitance @ Frequency: 6000pF @ 10kHz (Max)
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Package / Case: 4-SMD
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -1024-SMTAK3-058C,F9
RoHS Status: RoHS non-compliant
TVS DIODE 58VWM 110VC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMTAK3-058C | 144-SMTAK3-058C | F9741-ND | 1300935-SMTAK3-058C | SMTAK3-058C |
| Product Name | 3000W, D.C. line protection, Bi-directional | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 110 volts | 110 volts | 110 volts | 110 volts | |
| VBR | 64 to 70 volts | 64 volts | 64 volts | 64 volts | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |