93.6V Clamp 16A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, UNIDIR, 58V, 1.5KW, TO-277A ROHS COMPLIANT: YES
TVS DIODE 58VWM 93.6VC TO277A
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2331017P | 112-SMPC58ANHM3/HTR-ND | 81AH0026 | SMPC58ANHM3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 58V, 1.5Kw, To-277A Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | TO-277 | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Pin Count | 3 |