Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029483-SMV1255-011LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.8pF @ 4.7V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 12.3
Capacitance Ratio Condition: C0.3/C4.7
Q @ Vr, F: 350 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Hyberabrupt Junction Tuning Varactor
Varactors Single 15V Surface Mount SOD-323
Varactors Single 15V Surface Mount SOD-323
Varactors Single 15V Surface Mount SOD-323
DIODE VARACTOR 15V 20MA SOD323 Product overview: SMV1255-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1255-011LF can be used for catalog matching and distributor lookup.
Varactor Diodes Ls=1.5nH SOD-323 Single
DIODE VARACTOR 15V 20MA SOD323
DIODE VARACTOR 15V 20MA SOD323
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 029483-SMV1255-011LF | SMV1255-011LF | 863-1284-2-ND | 282-SMV1255-011LF | SMV1255-011LF | SMV1255-011LF | SMV1255-011LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1255-011LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | 15V 20MA Diode and Rectifier | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76; SC-76, SOD-323 | SOD-323; SOD-323 |
| CDmin/CDmax | 12.3 | ||||||
| CT | 5.8 pF | 5.8 pF | 5.8 pF |