Varactors Single 15V Surface Mount 0402
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801704-SMV1234-040LF
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 3.4
Capacitance Ratio Condition: C1/C6
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402
Voltage - Peak Reverse (Maximum): 15V
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 2pF at 6V, 1MHz
Hyberabrupt Junction Tuning Varactor
DIODE VARACTOR 15V 20MA 0402 Product overview: SMV1234-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1234-040LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR 15V 20MA 0402
Varactor Diodes Ls.45nH SOD-882 Single
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 863-1405-2-ND | 801704-SMV1234-040LF | SMV1234-040LF | 282-SMV1234-040LF | SMV1234-040LF | SMV1234-040LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1234-040LF | RF Varactor Tuning Diode | 15V 20MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | 0402 (1005 Metric) | SOD-882 | Tape & Reel (TR) | 0402 | SOD-882 | |
| CT | 2 pF | 2 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| CDmin/CDmax | 3.4 |