Diode Zener Single 43V 5% 1500mW 2-Pin SMBG T/R Automotive AEC-Q101 Product overview: SMZG3804BHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 43V, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 43V, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3804BHE3/52 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279569-SMZG3804BHE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 750
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMZG3804BHE3/52T
Base Product Number: SMZG3804
DIODE ZENER 43V 1.5W 5% SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMZG3804BHE3/52TR-ND | 287-SMZG3804BHE3/52 | 1279569-SMZG3804BHE3/52 | SMZG3804BHE3/52 |
| Product Name | Single Zener Diodes | Automotive 43V 1500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | SMBG (DO-215AA); SMB | ||
| RoHS Compliant | RoHS | |||
| VZ | 43 volts | 43 volts |