onsemi TVS - TVS - Diodes - SMS05CT1G SMS05CT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098626-SMS05CT1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 260pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.2V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098626-SMS05CT1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 260pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.2V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMS05CT1G - 1098626-SMS05CT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMS05CT1G
1098626-SMS05CT1G
TVS - TVS - Diodes - SMS05CT1G 1098626-SMS05CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1098626-SMS05CT1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 260pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.2V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1098626-SMS05CT1G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 260pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 350W TVS Protection Diode
144-SMS05CT1G
5V 350W TVS Protection Diode 144-SMS05CT1G
5V TVS Diode Array, Unidirectional, 350W, 5 Channels, TSOP Product overview: SMS05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05CT1G can be used for catalog matching and distributor lookup.

5V TVS Diode Array, Unidirectional, 350W, 5 Channels, TSOP Product overview: SMS05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMS05CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - SMS05CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - SMS05CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Sms05C Series, Unidirectional, 5 V, Tsop, 6, 6.2 V Rohs Compliant Onsemi - 90W9615 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Sms05C Series, Unidirectional, 5 V, Tsop, 6, 6.2 V Rohs Compliant Onsemi
90W9615
Transient Voltage Suppressor, Tvs, Sms05C Series, Unidirectional, 5 V, Tsop, 6, 6.2 V Rohs Compliant Onsemi 90W9615
Transient Voltage Suppressor, TVS, SMS05C Series, Unidirectional, 5 V, TSOP, 6, 6.2 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SMS05C Series, Unidirectional, 5 V, TSOP, 6, 6.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 350W, 5V, Unidirectional, Tsop-6; Product Range Onsemi - 85W2872 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 350W, 5V, Unidirectional, Tsop-6; Product Range Onsemi
85W2872
Diode, Tvs, 350W, 5V, Unidirectional, Tsop-6; Product Range Onsemi 85W2872
DIODE, TVS, 350W, 5V, UNIDIRECTIONAL, TSOP-6; Product Range:SMS05C Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:14.5V; Diode Case Style:TSOP; No. of Pins:6Pins; Minimum Breakdown Voltage:6.2VRoHS Compliant: Yes

DIODE, TVS, 350W, 5V, UNIDIRECTIONAL, TSOP-6; Product Range:SMS05C Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:14.5V; Diode Case Style:TSOP; No. of Pins:6Pins; Minimum Breakdown Voltage:6.2VRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMS05CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMS05CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMS05CT1G
TVS DIODE 5VWM 14.5VC 6TSOP

TVS DIODE 5VWM 14.5VC 6TSOP

Supplier's Site
TVS Diodes - SMS05CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMS05CT1G
TVS Diodes SMS05CT1G
TVS DIODE 5VWM 14.5VC 6TSOP

TVS DIODE 5VWM 14.5VC 6TSOP

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMS05CT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMS05CT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMS05CT1G
24A 14.5V 350W 6.2V Unidirectional 5V TSOP-6-1.5mm Electrostatic and Surge Protection (TVS/ESD) ROHS

24A 14.5V 350W 6.2V Unidirectional 5V TSOP-6-1.5mm Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098626-SMS05CT1G 144-SMS05CT1G SMS05CT1GOSDKR-ND 90W9615 85W2872 SMS05CT1G SMS05CT1G SMS05CT1G
Product Name TVS - TVS - Diodes - SMS05CT1G 5V 350W TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Sms05C Series, Unidirectional, 5 V, Tsop, 6, 6.2 V Rohs Compliant Onsemi Diode, Tvs, 350W, 5V, Unidirectional, Tsop-6; Product Range Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package 6-TSOP Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
VWM 5 volts
IPPM 24 amps 24 amps
VC 14.5 volts 14.5 volts 14.5 volts 14.5 volts 14.5 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data