Diode Zener Single 15V 5% 500mW 2-Pin DO-220AA T/R Product overview: SMPZ3929B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3929B-M3/84A
Win Source Part Number: 1279159-SMPZ3929B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMPZ3929B-M3/84A
Base Product Number: SMPZ3929
DIODE ZENER 15V 500MW DO220AA
Zener Diode 15V 500mW ±5% Surface Mount DO-220AA (SMP)
DIODE ZENER 15V 500MW DO220AA
Zener Diodes 1.5watt 15volt 5%
DIODE ZENER 15V 500MW DO220AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMPZ3929B-M3/84A | 1279159-SMPZ3929B-M3/84A | 112-SMPZ3929B-M3/84ACT-ND | SMPZ3929B-M3/84A | SMPZ3929B-M3/84A |
| Product Name | 15V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-220AA | DO-220AA-2 | DO-220AA (SMP) | |
| RoHS Compliant | RoHS | ||||
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 9 ohms | 9 ohms | 9 ohms |