TVS DIODE 8VWM 13.6VC TO277A Product overview: SMPC8.0A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC8.0A-M3/86A can be used for catalog matching and distributor lookup.
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794799-SMPC8.0A-M3/8
Series: TransZorb, eSMP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-277, 3-PowerDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Current - Peak Pulse (10/1000μs): 110.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMPC8.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.89V
Manufacturer Package: TO-277A (SMPC)
Maximum Clamping Voltage: 13.6V
Alternative Parts (Cross-Reference): SMPC8.0A-M3/I; SMPC8.0A-M3/87A;
Introduction Date: November 17, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
1.5KW,8.0V 5%,UNIDIR,SMPC TVS
TVS DIODE 8VWM 13.6VC TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMPC8.0A-M3/86A | SMPC8.0A-M3/86A-ND | 794799-SMPC8.0A-M3/86A | 24R7408 | SMPC8.0A-M3/86A |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMPC8.0A-M3/86A | 1.5Kw,8.0V 5%,unidir,smpc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | TO-277, 3-PowerDFN | TO-277A (SMPC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |