12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
1.5KW,7.5V 5%,UNIDIR,SMPC TVS
TVS DIODE 7.5VWM 12.9VC TO277A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMPC7.5A-M3/87A-ND | 24R7407 | SMPC7.5A-M3/87A |
| Product Name | TVS Diodes | 1.5Kw,7.5V 5%,unidir,smpc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 12.9 volts | 12.9 volts |