126V Clamp 11.9A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 78VWM 126VC TO277A
TVS DIODE, UNIDIR, 78V, 1.5KW, TO-277A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC78ANHM3/HTR-ND | SMPC78ANHM3/H | 81AH0031 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 78V, 1.5Kw, To-277A Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 126 volts | 126 volts |