RF Diode Schottky - Single 1V 20mA 100mW 0503
SCHOTTKY DIODE,CHIP-PACKAGE, 050
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-SMS201CT-ND | SMS201 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | 0503 (1308 Metric) | 0503 |
| VR | 1 volts |