Littelfuse, Inc. 3000W, D.C. line protection, Bi-directional SMTAK3-076C

Description
The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W, D.C. line protection, Bi-directional - SMTAK3-076C - Littelfuse, Inc.
Rosemont, IL, United States
3000W, D.C. line protection, Bi-directional
SMTAK3-076C
3000W, D.C. line protection, Bi-directional SMTAK3-076C
The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The SMTAK3 series of high current transient suppressors have been specially designed for use in D.C. line protection and any demanding applications. They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak technology. Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. Very low clamping voltage Sharp breakdown voltage Low slope resistance Bidirectional Foldback technology for superior clamping factor Symmetric in leads width for easier soldering during assembly Halogen free and RoHS compliant IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F9742-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9742-ND
TVS Diodes F9742-ND
140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300934-SMTAK3-076C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300934-SMTAK3-076C
Circuit Protection - TVS - Diodes 1300934-SMTAK3-076C
Win Source Part Number: 1300934-SMTAK3-076C Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 76V Voltage - Breakdown (Min): 85V Voltage - Clamping (Max) @ Ipp: 140V Power Line Protection: No Capacitance @ Frequency: 6000pF @ 10kHz (Max) Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs) Package / Case: 4-SMD Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F9742,-1024-SMTAK3-0 76C RoHS Status: RoHS non-compliant

Win Source Part Number: 1300934-SMTAK3-076C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 76V
Voltage - Breakdown (Min): 85V
Voltage - Clamping (Max) @ Ipp: 140V
Power Line Protection: No
Capacitance @ Frequency: 6000pF @ 10kHz (Max)
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Package / Case: 4-SMD
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F9742,-1024-SMTAK3-076C
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-SMTAK3-076C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMTAK3-076C
TVS Protection Diode 144-SMTAK3-076C
Trans Voltage Suppressor Diode, Product overview: SMTAK3-076C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTAK3-076C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMTAK3-076C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTAK3-076C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMTAK3-076C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMTAK3-076C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMTAK3-076C
TVS DIODE 76VWM 140VC

TVS DIODE 76VWM 140VC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMTAK3-076C F9742-ND 1300934-SMTAK3-076C 144-SMTAK3-076C SMTAK3-076C
Product Name 3000W, D.C. line protection, Bi-directional TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 140 volts 140 volts 140 volts 140 volts
VBR 85 to 95 volts 85 volts 85 volts 85 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data